EN
  • EN
  • DE

74HC123PW

Part No 74HC123PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable monostable multivibrator with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131489-74HC123PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC123PW CAD Model

Description

Overview of the 74HC123PW Dual Retriggerable Monostable Multivibrator

The 74HC123PW from NXP Semiconductors is a high-speed Si-gate CMOS device that is pin-compatible with low-power Schottky TTL (LSTTL). It is specifically designed to be a dual retriggerable monostable multivibrator with output pulse width control by three methods. This integrated circuit is part of the 74HC family, which is well-known for its robust performance and compatibility with a wide range of digital systems.

Key Features

  • Output Pulse Width Control: The 74HC123PW boasts three methods for output pulse width control, making it highly versatile for different timing applications.
  • Dual Retriggerable Design: With its dual retriggerable setup, the device can retrigger the output pulse in response to each new input pulse, providing flexibility in pulse sequence generation and timing adjustments.
  • Wide Operating Voltage: This IC operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: The 74HC123PW is characterized by its high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: Its low power consumption is a hallmark of the CMOS technology, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The versatility of the 74HC123PW makes it suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timers
  • Missing pulse detection

Package and Quality

The 74HC123PW comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality means that this product meets stringent industry standards for performance and reliability.

Whether you're designing consumer electronics, automotive systems, or industrial control systems, the 74HC123PW from NXP provides the precision and reliability required for your timing and pulse generation needs.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2675 $50.8250
460+ $0.2195 $100.9700
710+ $0.2126 $150.9460
975+ $0.2058 $200.6550
1,260+ $0.1989 $250.6140
1,685+ $0.1783 $300.4355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,480 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess