EN
  • EN
  • DE

NCP1651DR2G

Part No NCP1651DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM/DCM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 25kHz to 250kHz
Current - Startup 8.5mA
Supply Voltage - Operating 10 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 024972-NCP1651DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1651DR2G CAD Model

Description

ON Semiconductor NCP1651DR2G Power Factor Correction Controller

The ON Semiconductor NCP1651DR2G is a sophisticated power factor correction (PFC) controller designed for use in a wide range of applications requiring efficient power conversion and management. This integrated circuit is engineered to facilitate the development of power supplies that comply with the most stringent energy-saving standards, making it an ideal choice for manufacturers looking to enhance the energy efficiency of their products.

At the heart of the NCP1651DR2G is an advanced Continuous Conduction Mode (CCM) PFC controller that ensures a high power factor and low Total Harmonic Distortion (THD) across a broad range of load conditions. This feature is crucial for maintaining stability and performance in electrical systems, especially those connected to the grid where power quality is paramount.

The device is housed in a compact SOIC-8 package, offering a space-saving solution for modern electronic applications. Its small footprint makes it particularly suitable for slim and compact power supply units without compromising performance or functionality.

With an operating voltage range of 0 to 25.5V, the NCP1651DR2G is versatile and can be implemented in various circuit configurations. It also features an integrated high-voltage startup circuit, which reduces the number of external components required and simplifies the overall design process. This startup circuit ensures that the PFC controller is operational immediately after power-up, providing quick and efficient system startup.

The NCP1651DR2G also includes numerous protection features to ensure the longevity and reliability of the end application. These include overvoltage protection (OVP), undervoltage lockout (UVLO), and overcurrent protection (OCP), which safeguard the system against a range of potential fault conditions.

Overall, the ON Semiconductor NCP1651DR2G is a powerful solution for designers looking to incorporate active PFC into their AC/DC power conversion applications. Its combination of high efficiency, compact design, and robust protection features make it a top choice for creating energy-efficient power supplies in consumer electronics, industrial systems, and other high-performance electrical equipment.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,946 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess