EN
  • EN
  • DE

MC33771BTA1AE

Part No MC33771BTA1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC33771
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847394-MC33771BTA1AE
Ultra Librarian 3D Model Ultra Librarian MC33771BTA1AE CAD Model

Description

Introducing the MC33771BTA1AE Battery Cell Controller from NXP

The MC33771BTA1AE is a state-of-the-art battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This highly integrated device is specifically engineered to meet the rigorous demands of managing lithium-ion battery cells in electric vehicles, hybrid electric vehicles, and energy storage systems.

As a critical component of battery management systems (BMS), the MC33771BTA1AE is tasked with ensuring the safety, reliability, and efficiency of battery packs. It achieves this through its advanced cell monitoring and balancing functionalities, which are essential for maintaining the longevity and performance of high-voltage battery stacks.

Key Features:

  • Precision Measurement: The device offers high-accuracy voltage and temperature measurement capabilities, ensuring that each cell's state of charge (SOC) and state of health (SOH) are monitored with precision.
  • Active Cell Balancing: It supports both passive and active cell balancing, which optimizes energy utilization across the battery pack and enhances the overall lifespan of the cells.
  • Communication Flexibility: With its integrated ISO 26262-compliant SPI interface and daisy chain capability, the MC33771BTA1AE facilitates robust communication within the BMS architecture, promoting system reliability and scalability.
  • Diagnostics and Safety: The device incorporates comprehensive diagnostic features, including open wire detection and fault status reporting, which contribute to the safety and robustness of the battery system.
  • Compact Design: Its compact form factor enables seamless integration into various BMS designs without compromising on functionality or performance.

The MC33771BTA1AE is not just a component; it is a testament to NXP's commitment to innovation in the field of energy storage and management. Its robust design and advanced features make it an excellent choice for automotive manufacturers and energy storage solution providers who require a reliable and efficient way to oversee their battery systems.

With the integration of the MC33771BTA1AE, users can expect enhanced battery performance, prolonged service life, and a higher level of safety, making it a pivotal element in the development of environmentally friendly and sustainable energy solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9510 $53.7060
14+ $7.3444 $102.8216
22+ $7.1149 $156.5278
30+ $6.8854 $206.5620
38+ $6.6559 $252.9242
51+ $5.9674 $304.3374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,258 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess