EN
  • EN
  • DE

MAX4507CWN+T

Part No MAX4507CWN+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROTECTION 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Overvoltage Protection
Applications Control Systems
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX4507
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 703927-MAX4507CWN+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4507CWN+T CAD Model

Description

The MAX4507CWN+T is a sophisticated analog switch IC from Maxim Integrated, renowned for its high-performance and reliability in a variety of electronic applications. This component is designed to provide precision and efficiency, suitable for signal routing in both digital and analog systems.

Key Features

  • Multiple Switch Configurations: The MAX4507CWN+T offers versatile switch arrangements, making it adaptable for multiplexing and signal routing tasks.
  • Low Power Consumption: With Maxim Integrated's commitment to energy efficiency, this analog switch operates with minimal power, reducing the overall energy demands of the system it's integrated into.
  • High Off-Isolation: The device ensures that when the switch is in the 'off' state, the isolation between channels is maintained at a high level, preventing unwanted signal crossover.
  • Low Crosstalk: The design minimizes crosstalk between channels, ensuring clear and accurate signal routing.
  • Wide Voltage Range: The MAX4507CWN+T operates over a broad voltage range, providing flexibility in various power environments and compatibility with other components in the system.

Applications

The MAX4507CWN+T is ideal for a range of applications where precise signal routing is crucial. This includes:

  • Data Acquisition Systems
  • Communication Devices
  • Audio and Video Switching
  • Test Equipment
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated ensures that the MAX4507CWN+T meets stringent quality standards. The product is tested thoroughly to guarantee performance under various conditions, making it a reliable choice for critical applications where consistent operation is a must.

Technical Specifications

The MAX4507CWN+T is offered in a CWN package and is characterized by the following technical specifications:

  • Single or Dual Supply Operation
  • Low On-Resistance
  • Extended Temperature Range
  • Lead(Pb)-Free and RoHS Compliant

In summary, the MAX4507CWN+T analog switch from Maxim Integrated is a high-quality, versatile component that delivers reliable performance for sophisticated electronic systems. Its low power consumption, high isolation, and low crosstalk characteristics make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess