The MAX4476AUT#TG16 is a high-performance, low-noise operational amplifier from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This op-amp is well-suited for signal conditioning, active filters, and audio applications, thanks to its low distortion and excellent signal-to-noise ratio.
Key Features
- Low Noise Performance: The MAX4476AUT#TG16 boasts a low voltage noise density, making it ideal for applications that require minimal signal interference and high fidelity.
- High Output Drive Capability: With its ability to drive heavy loads, this op-amp is versatile and can be used in a variety of demanding situations.
- Single-Supply Operation: It operates on a single supply voltage, simplifying power supply design and ensuring compatibility with a range of devices.
- Wide Bandwidth: The device features a wide bandwidth, enabling it to handle a broad spectrum of frequencies with ease.
- Low Power Consumption: The MAX4476AUT#TG16 is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
- Small Package Size: The compact SOT-23 package is space-saving, allowing for integration into designs where board space is at a premium.
Applications
The versatility of the MAX4476AUT#TG16 makes it an excellent choice for a variety of applications. These include:
- Portable Instrumentation
- Medical Devices
- Audio and Video Signal Processing
- Active Filters
- Data Acquisition Systems
- Communication Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
2.7V to 5.5V |
| Input Offset Voltage |
Typically 1mV |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOT-23 |
With its robust feature set, the MAX4476AUT#TG16 from Maxim Integrated is a solid choice for designers looking to enhance their systems with a reliable and efficient op-amp solution.