EN
  • EN
  • DE

AP4313

Part No AP4313
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145759-AP4313
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP4313 CAD Model

Description

The AP4313 is a low voltage precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed to provide a stable and accurate voltage reference, suitable for use in various power supply and voltage regulation applications. This shunt regulator offers a precise reference voltage and a wide operating current range, making it versatile for different circuit designs. It also integrates protection features to ensure reliable operation.

Applications

  • Linear Regulators: Used as a voltage reference in linear regulators to provide a stable output voltage.
  • Switching Power Supplies: Implements feedback control in switching power supplies for accurate voltage regulation.
  • Voltage Monitoring: Provides a reference voltage for voltage monitoring circuits.
  • Error Amplifiers: Used in error amplifier circuits to compare and adjust voltage levels.
  • Precision Current Sources: Provides a stable reference for precision current sources.

Features

  • Precision Reference Voltage: Provides a highly accurate reference voltage.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Operating Current: Operates with low quiescent current.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.
  • Over-Current Protection: Protects the regulator from over-current conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe level.

Benefits

  • Stable Voltage Reference: Provides a stable and accurate voltage reference for various applications.
  • Flexible Voltage Adjustment: Adjustable output voltage allows for customization to meet specific application requirements.
  • Energy Efficiency: Low operating current minimizes power consumption.
  • Robust Protection: Over-current and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Simplifies the design process due to integrated protection features.

Additional Details

The AP4313 is available in various packages, including SOT-23 and TO-92. It operates over a temperature range of -40°C to +85°C. The reference voltage is typically 1.24V. The adjustable output voltage range is from 1.24V to 18V. External resistors are required to set the desired output voltage. The regulator requires a minimum cathode current for proper operation. The design should consider the thermal characteristics to ensure safe operation under different load conditions.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess