EN
  • EN
  • DE

MAX4456EQH+D

Part No MAX4456EQH+D
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 1
Voltage - Supply, Dual (V±) ±4.5 V ~ 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Device Package 44-PLCC (16.59x16.59)
Win Source Part Number 138496-MAX4456EQH+D
Ultra Librarian 3D Model Ultra Librarian MAX4456EQH+D CAD Model

Description

Maxim Integrated MAX4456EQH+D Product Overview

The MAX4456EQH+D from Maxim Integrated is a state-of-the-art, high-performance, low-power, quad 2:1 video multiplexer/demultiplexer designed to meet the rigorous demands of today's video signal routing applications. This device is ideal for use in a variety of professional video equipment, including broadcast equipment, video editing systems, and studio routers.

With its wide bandwidth of 400MHz, the MAX4456EQH+D ensures that video signals are switched with minimal impact on signal integrity, preserving the quality of the transmitted video. This is particularly important for high-definition video applications where maintaining signal quality is paramount. The device operates with a single supply voltage ranging from +4.5V to +5.5V, making it versatile for integration into various system designs.

One of the key features of the MAX4456EQH+D is its low crosstalk and off-isolation, which minimizes interference between channels. This is crucial for applications where multiple video signals are being processed simultaneously. Additionally, the device boasts a high off-isolation of -80dB at 5MHz, ensuring that inactive channels do not affect the active signal paths.

The MAX4456EQH+D is designed with a high ESD protection of ±15kV Human Body Model, providing robustness against electrostatic discharges that can occur during handling and operation. This feature enhances the longevity and reliability of the product in challenging environments.

This video multiplexer/demultiplexer also features a fast switching speed, which is essential for applications that require quick signal routing changes without disruption. The MAX4456EQH+D provides an additional advantage with its low power consumption, which helps in designing energy-efficient systems and contributes to lower overall operating costs.

Packaged in a space-saving 44-QSOP, the MAX4456EQH+D integrates seamlessly into compact system designs without sacrificing performance. Its operating temperature range of -40°C to +85°C ensures that the device performs reliably in a wide range of environmental conditions.

In summary, the MAX4456EQH+D from Maxim Integrated is a versatile and reliable solution for high-quality video signal routing, providing excellent performance and protection features that make it well-suited for professional video applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess