Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX4374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811455-MAX4374TEUB
Ultra Librarian 3D Model Ultra Librarian MAX4374TEUB CAD Model

Description

Maxim Integrated MAX4374TEUB High-Side Current-Sense Amplifier

The MAX4374TEUB from Maxim Integrated is a sophisticated high-side current-sense amplifier designed to provide accurate current measurement in a wide range of applications. This compact device is housed in a space-saving 10-pin μMAX package, making it an ideal choice for space-constrained applications where precise current monitoring is essential.

Featuring a high accuracy of ±1.5% at room temperature, the MAX4374TEUB ensures reliable performance in various systems. It operates over a broad supply voltage range from 2.7V to 28V, allowing for flexibility in design and compatibility with numerous power rails. The device is capable of sensing currents from 100µV to 100mV full-scale, which translates to a broad range of load currents depending on the sense resistor value used.

One of the key advantages of the MAX4374TEUB is its high-side sensing capability, which allows for the measurement of current in systems where the ground is not available, or isolation from the ground is desired. This feature is particularly useful in battery-powered applications, where it enables the monitoring of battery discharge without interfering with the ground path.

The amplifier's output is a voltage proportional to the current passing through the sense resistor, which can be easily interfaced with analog-to-digital converters (ADCs) or microcontrollers for further processing. This makes the MAX4374TEUB a versatile component for applications such as battery management, overcurrent protection, and power management systems.

To enhance system reliability, the device includes an integrated 140kHz filter that reduces the impact of high-frequency noise on the output signal. Additionally, the MAX4374TEUB features a low quiescent current, making it suitable for power-sensitive applications.

In summary, the MAX4374TEUB from Maxim Integrated is a reliable and precise high-side current-sense amplifier that offers excellent performance in a compact package. Its wide voltage range, high accuracy, and integrated noise filtering make it an excellent choice for designers looking to implement current sensing in their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD
Analog Devices Inc.
IC DIFF ADC DVR LOW DISTOR 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Need more? Email Us
ECAD model for AD8138AARZ
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $7.6775
ECAD model for LT6108AIMS8-1#PBF
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Microchip Technology
IC LIMIT AMP 16MLF
Lowest to $101.7261
ECAD model for SY88149HLMG
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
STMicroelectronics
IC AMP COMP 8SO
Need more? Email Us
ECAD model for TSM100IDT
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0210 $56.2940
34+ $3.2994 $112.1796
53+ $3.1963 $169.4039
73+ $3.0931 $225.7963
94+ $2.9901 $281.0694
126+ $2.6807 $337.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention