EN
  • EN
  • DE

CA3040

Part No CA3040
Manufacturer Harris Corporation
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO WIDE-BAND AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Harris Corporation
Series -
Package Bulk
Product Status Active
Applications Video
Output Type -
Number of Circuits 1
-3db Bandwidth 55 MHz
Slew Rate -
Voltage - Supply, Single/Dual (±) -
Mounting Type -
Package / Case -
Supplier Device Package -
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378110-CA3040
Ultra Librarian 3D Model Ultra Librarian CA3040 CAD Model

Description

The Harris Corporation 1378110-CA3040 is an integrated circuit designed for video amplification applications.

  • Product Category: Video Amp
  • Number of Circuits: 1
  • Voltage - Supply, Single/Dual (±): Single/Dual (±)
  • Application: Video
  • -3db Bandwidth: 55MHz
  • REACH Affected: Yes
  • ECCN: EAR99
  • Part Status: Active

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess