EN
  • EN
  • DE

MAX4236AESA+T

Part No MAX4236AESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Gp R-r O/p 5.5V 8-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 84 dB
Gain Bandwidth Product 1.7 MHz
Input Bias Current 1 pA
Input Offset Voltage (Vos) 5 µV
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 350 µA
Operating Supply Voltage 5 V
Output Current per Channel 30 mA
Power Supply Rejection Ratio (PSRR) 97 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.3 V/µs
Supply Type Single
Voltage Gain 128 dB
Win Source Part Number 1075363-MAX4236AESA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4236AESA+T CAD Model

Description

Maxim Integrated's MAX4236AESA+T Precision Op-Amp

The MAX4236AESA+T from Maxim Integrated is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This op-amp is designed to deliver low noise performance while maintaining a low input bias current, high speed, and a rail-to-rail output, all combined in a small 8-pin NSOIC package.

One of the standout features of the MAX4236AESA+T is its low offset voltage, which minimizes error in precision applications. Additionally, the device boasts a low input bias current, which makes it suitable for high-impedance sensor amplification and precise current measurements. The low noise characteristic of the op-amp ensures a clean signal amplification, crucial for audio applications and measurement instruments where signal integrity is paramount.

The MAX4236AESA+T operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered devices and standard 5V systems. Its rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial when working with ADCs (analog-to-digital converters) and DACs (digital-to-analog converters) that also operate rail-to-rail.

With a bandwidth of 10MHz and a slew rate of 10V/µs, the MAX4236AESA+T is capable of handling high-speed signals, making it a good choice for video processing, telecommunications, and other applications that require rapid signal changes. Its low power consumption is another advantage for portable and battery-operated devices where power efficiency is critical.

Maxim Integrated's commitment to quality ensures that the MAX4236AESA+T op-amp provides reliable and consistent performance, which is essential for industrial, medical, and precision instrumentation. Whether you're designing a high-performance audio system, a sensitive medical device, or a robust industrial control, the MAX4236AESA+T offers the precision, speed, and reliability needed to get the job done.

In summary, the MAX4236AESA+T is a highly versatile, precision operational amplifier that combines low noise, low input bias current, and high-speed performance in a compact package, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess