EN
  • EN
  • DE

1SMB5932BT3G

Part No 1SMB5932BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 1μA @ 15.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005433-1SMB5932BT3G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5932BT3G CAD Model

Description

ON Semiconductor 1SMB5932BT3G Zener Voltage Regulator Diode

The ON Semiconductor 1SMB5932BT3G is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation with a high degree of precision. This Zener diode is an ideal choice for professionals in the electronics field looking for a reliable component that can ensure voltage stability in their circuits.

With its 3W power dissipation capability, the 1SMB5932BT3G is well-suited for handling standard voltage regulation tasks in a variety of electronic equipment. The device operates at a nominal Zener voltage of 13V, making it versatile for a wide range of applications that require a specific voltage regulation level.

The diode comes in a compact SMB package, which is designed for automated assembly processes and is ideal for high-density mounting. This small footprint allows for efficient use of PCB space without sacrificing performance. The package is also lead-free and RoHS compliant, aligning with current environmental standards and regulations for electronic components.

Key features of the 1SMB5932BT3G include its tight voltage tolerance, typically ±5%, which ensures precise voltage regulation. Its fast response time is critical for protecting sensitive electronic components from voltage spikes and surges. Additionally, the diode offers thermal shutdown capability, providing an extra layer of protection against overheating and potential damage to the circuitry.

ON Semiconductor's 1SMB5932BT3G is designed to withstand harsh conditions and is characterized for operation from -55°C to +150°C. This wide operating temperature range makes it suitable for use in industrial and automotive environments where temperature extremes are common.

In summary, the 1SMB5932BT3G Zener diode from ON Semiconductor is a high-performance, reliable solution for voltage regulation needs. Its robust design, precise voltage control, and compact packaging make it an excellent choice for designers and engineers looking to incorporate stable voltage regulation into their electronic designs.

For detailed specifications and application guidelines, customers should refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1403 $50.5080
870+ $0.1151 $100.1370
1,350+ $0.1115 $150.5250
1,855+ $0.1079 $200.1545
2,400+ $0.1043 $250.3200
3,210+ $0.0936 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess