EN
  • EN
  • DE

2N2869

Part No 2N2869
Manufacturer Intersil Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200728-2N2869
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2869 CAD Model

Description

The 2N2869 is a silicon NPN planar transistor manufactured by Intersil Corporation. It is designed for high-speed switching and amplifier applications.

Applications

  • High-speed switching circuits: Used in applications requiring rapid switching speeds.
  • Amplifier circuits: Employed in small-signal amplifier stages.
  • Oscillator circuits: Suitable for oscillator applications.
  • Driver stages: Can be used to drive other components in a circuit.
  • Pulse circuits: Useful in generating and shaping pulses.

Features

  • NPN Silicon Planar Transistor: Utilizing NPN polarity and planar construction for reliable performance.
  • High Switching Speed: Capable of fast switching times for efficient operation.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Gain Bandwidth Product: Provides good amplification capabilities at high frequencies.
  • TO-18 Package: Encased in a standard TO-18 metal can package for easy mounting.

Benefits

  • Efficient Switching: Minimizes power consumption in switching applications.
  • Good Amplification: Provides adequate gain for small-signal amplification.
  • Reliable Performance: Offers stable and consistent operation over a range of conditions.
  • Compact Size: The TO-18 package allows for dense circuit board layouts.
  • Wide Operating Temperature Range: Can operate effectively in various temperature environments.

Additional Details

The 2N2869 has specific electrical characteristics, including a collector-emitter breakdown voltage (VCEO) typically around 40V, a collector current (IC) rating of approximately 200mA, and a power dissipation (PD) of around 360mW. The typical DC current gain (hFE) ranges from 20 to 100. It's important to consult the Intersil datasheet for precise specifications and operating conditions. The TO-18 package provides good thermal conductivity, helping to dissipate heat generated during operation. Intersil Corporation is a reputable manufacturer known for producing high-quality semiconductor devices. This transistor is commonly used in legacy designs and hobbyist projects where a reliable, general-purpose NPN transistor is required.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess