EN
  • EN
  • DE

TS274AIN

Part No TS274AIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 5.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Supply Current 1mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number TS274
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1274214-TS274AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS274AIN CAD Model

Description

The TS274AIN is a high-precision quad operational amplifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier (op-amp) is well-suited for a wide array of applications, including industrial controls, automotive systems, and consumer electronics due to its robust design and versatile features.

Key Features

  • Low Power Consumption: The TS274AIN is designed to be energy-efficient, which makes it ideal for battery-operated devices and applications where power conservation is crucial.
  • Wide Supply Voltage Range: It operates with a supply voltage ranging from 3V to 30V (single supply) or ±1.5V to ±15V (dual supplies), providing flexibility in various circuit configurations.
  • High Input Impedance: With a high input impedance, the TS274AIN minimizes the loading effect on the input signal source, ensuring accurate signal amplification without significant attenuation.
  • Low Input Offset Voltage: The device features a low input offset voltage, which translates to improved accuracy in signal amplification and processing tasks.
  • Phase Reversal Protection: The op-amp includes phase reversal protection, which prevents unwanted phase shifts in the output signal when the input voltage exceeds the power supply levels.

Applications

The versatility of the TS274AIN makes it an excellent choice for a variety of applications, including:

  • Summing amplifiers
  • Active filters
  • General-purpose amplification
  • Voltage followers
  • Integrators or differentiators
  • Analog-to-digital converters

Reliability and Packaging

The TS274AIN is packaged in a robust, industry-standard DIP (Dual In-line Package) that ensures easy integration into various circuit boards. It is also available in SO (Small Outline) packages for space-constrained applications. The product is designed to meet the high reliability standards expected of STMicroelectronics components, ensuring long-term performance and stability.

Conclusion

In summary, the TS274AIN from STMicroelectronics is a reliable and efficient quad operational amplifier that offers a blend of low power consumption, high input impedance, and flexibility in supply voltage. Its robust packaging and phase reversal protection feature make it a smart choice for designers looking for a high-quality op-amp that can handle a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess