EN
  • EN
  • DE

MAX4285ESA

Part No MAX4285ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description +3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Buffer
Slew Rate 385V/μs
-3db Bandwidth 220MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Supply Current 23mA
Current - Output / Channel 106mA
Supply Voltage , Single/Dual (±) 2.85V ~ 6.5V, ±1.425V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4285
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213564-MAX4285ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4285ESA CAD Model

Description

MAX4285ESA - High-Speed, Low-Power, Single-Supply Op Amp

The MAX4285ESA from Maxim Integrated is a high-performance operational amplifier designed for applications requiring high speed and low power consumption. This op amp operates from a single +5V supply and is capable of delivering a 210MHz gain-bandwidth product while consuming just 5.9mA of supply current. This combination of features makes it an excellent choice for portable and battery-powered applications where efficiency and extended battery life are crucial.

Key Features:

  • Single-Supply Operation: Operates from a +5V supply, making it suitable for a wide range of applications, including those that require a single supply voltage.
  • High Speed: With a 210MHz gain-bandwidth product and a 300V/µs slew rate, the MAX4285ESA is designed for fast signal processing applications.
  • Low Power Consumption: Its low supply current of 5.9mA is ideal for power-sensitive applications.
  • Rail-to-Rail Outputs: Offers increased dynamic range, which is particularly beneficial in low-voltage applications.
  • Disable Feature: Includes a high-impedance disable mode that reduces power consumption when the op amp is not in use.
  • Compact Package: Available in an 8-pin SOIC package, it is suitable for space-constrained designs.

Applications:

  • Battery-Powered Equipment
  • Video and RF Amplification
  • ADC Buffer Amplifiers
  • Communications Infrastructure
  • Active Filters
  • Test Equipment

The MAX4285ESA's combination of low power, high speed, and single-supply operation makes it a versatile choice for designers looking to optimize performance in applications ranging from portable devices to communication systems. Its rail-to-rail output and disable feature further enhance its utility in a broad array of circuits. Whether you're designing for battery life or bandwidth, the MAX4285ESA offers a balanced solution to meet your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3487 $58.7175
60+ $1.9272 $115.6320
93+ $1.8669 $173.6217
128+ $1.8068 $231.2704
166+ $1.7465 $289.9190
222+ $1.5659 $347.6298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess