EN
  • EN
  • DE

TLC251ACP

Part No TLC251ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 950μA
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108151-TLC251ACP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC251ACP CAD Model

Description

Overview of Texas Instruments TLC251ACP

The TLC251ACP is a versatile, low-power operational amplifier designed by Texas Instruments (TI) to meet a wide range of application needs. This op-amp is part of TI's LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to provide a high-performance solution for a variety of electronic circuits.

Key Features

  • Low Power Consumption: The TLC251ACP is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-saving applications.
  • Wide Supply Range: It operates over a wide supply range of 1.4V to 16V, which allows for flexibility in both single-supply and split-supply configurations.
  • Output Drive Capability: This op-amp can drive loads as low as 2kΩ, providing good performance in various output driving scenarios.
  • Single-Channel: The TLC251ACP is a single-channel operational amplifier, allowing for precise signal amplification and conditioning in individual signal paths.

Applications

The TLC251ACP is suitable for a multitude of applications, including:

  • Portable devices
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Medical instrumentation

Package and Quality

Enclosed in an 8-pin PDIP (Plastic Dual-In-line Package), the TLC251ACP is designed for through-hole mounting, which is conducive to prototyping and repairs. The robust packaging ensures long-term reliability and ease of integration into various circuit designs.

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship and ensures that the TLC251ACP complies with RoHS (Restriction of Hazardous Substances) directives. This commitment ensures that the product is suitable for use in environmentally-sensitive applications and contributes to the reduction of electronic waste.

In summary, the TLC251ACP from Texas Instruments is an efficient, low-power operational amplifier that offers a wide supply range, good output drive capability, and is suitable for a broad array of applications. Its compliance with environmental standards also makes it a responsible choice for electronic designers who are mindful of sustainability.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess