EN
  • EN
  • DE

LMH6725MAX/NOPB

Part No LMH6725MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 370MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 600 V/μs
-3db Bandwidth 370MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Channel Output Current 110mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055340-LMH6725MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6725MAX/NOPB CAD Model

Description

Product Overview: LMH6725MAX/NOPB

The LMH6725MAX/NOPB is a high-performance, single-supply voltage feedback amplifier designed by Texas Instruments (TI). This versatile component is well-suited for a wide range of applications, including video, communications, and test equipment, thanks to its outstanding speed and bandwidth specifications. The LMH6725MAX/NOPB offers a unique combination of features that make it a robust choice for both professional and consumer electronics.

Key Features

  • High Speed: With a 750 MHz bandwidth at a gain of +2, the LMH6725MAX/NOPB is capable of handling high-speed signals with ease. This makes it particularly useful for video processing and high-frequency signal amplification.
  • Low Distortion: The device exhibits low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and precision instrumentation applications.
  • Slew Rate: A high slew rate of 1600 V/μs allows the amplifier to respond quickly to changes in the input signal, which is essential for maintaining clarity and detail in fast-moving signals.
  • Output Current: The LMH6725MAX/NOPB can deliver an output current of 100 mA, providing sufficient drive capability for a variety of loads.
  • Single-Supply Operation: It operates from a single 5V to 12V supply, making it convenient for systems with limited power supply options.
  • Power-Down Feature: The amplifier includes a power-down feature that reduces power consumption when not in active use, contributing to energy-efficient designs.
  • Package: The device is housed in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The LMH6725MAX/NOPB's high-speed and low-distortion characteristics make it an excellent choice for a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • Test and measurement equipment
  • Data acquisition systems
  • ADC buffer amplifiers
  • Professional and consumer audio equipment

With the LMH6725MAX/NOPB, Texas Instruments continues its tradition of providing high-quality, reliable components for the electronics industry. Whether for professional-grade video equipment or precise instrumentation, this amplifier is engineered to deliver exceptional performance in a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess