EN
  • EN
  • DE

MAX4163EBL+T

Part No MAX4163EBL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.115 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 25μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 9-UCSP
Win Source Part Number 1068130-MAX4163EBL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4163EBL+T CAD Model

Description

The MAX4163EBL+T from Maxim Integrated is a high-performance operational amplifier designed for precision analog applications. It is a part of Maxim's family of op-amps that are known for their low-voltage operation and low-power consumption, making them ideal for battery-powered and portable devices.

Key Features

  • Low Power Consumption: With its micro-power operation, the MAX4163EBL+T is optimized for extended battery life, which is crucial for portable and remote applications.
  • Single-Supply Operation: The device operates from a single +1.8V to +5.5V power supply, simplifying power management in mixed-voltage systems.
  • Rail-to-Rail Output: The rail-to-rail output capability provides increased dynamic range, making the most of the supply voltage in signal processing applications.
  • High Output Drive: Capable of driving 10mA loads, this op-amp can handle a variety of tasks without the need for additional buffer stages.
  • Low Input Bias Current: The low input bias current minimizes errors in high-impedance applications, preserving signal integrity.

Applications

The MAX4163EBL+T is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Data Acquisition Systems
  • Sensor Interfaces
  • Medical Devices
  • Low-Voltage Signal Processing

Technical Specifications

The operational amplifier boasts impressive technical specifications, including:

  • Supply Voltage Range: +1.8V to +5.5V
  • Output Drive Capability: 10mA
  • Slew Rate: 0.2V/µs
  • Gain-Bandwidth Product: 200kHz
  • Operating Temperature Range: -40°C to +85°C

Overall, the MAX4163EBL+T is a reliable and efficient choice for designers looking to optimize their analog circuitry with a high-quality operational amplifier. Its low power consumption, flexibility, and precision make it a standout component in Maxim Integrated's op-amp portfolio.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5248 $60.1984
17+ $7.0397 $119.6749
26+ $6.7960 $176.6960
37+ $6.3109 $233.5033
48+ $6.0684 $291.2832
60+ $5.8258 $349.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,922 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess