EN
  • EN
  • DE

SY10EP58VKG TR

Part No SY10EP58VKG TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8MSOP / Multiplexer 1 x 2:1 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP58
Other Names SY10EP58VKG TR,SY10EP58VKGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256969-SY10EP58VKG TR
Ultra Librarian 3D Model Ultra Librarian SY10EP58VKG TR CAD Model

Description

Product Overview: SY10EP58VKG TR from Microchip Technology

The SY10EP58VKG TR is a versatile differential data and clock D flip-flop designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-speed logic device is part of Microchip's EP58 series, which is known for its exceptional performance in demanding applications. The SY10EP58VKG TR is particularly well-suited for systems requiring ultra-fast data transmission and precise clock management.

Key Features

  • High-Speed Performance: The device operates at a significant speed, making it ideal for high-frequency applications where rapid data processing is crucial.
  • Differential Design: It features differential inputs and outputs, which provide improved noise immunity and allow for the use of low voltage swings, reducing power consumption and electromagnetic interference (EMI).
  • Power Supply: The SY10EP58VKG TR operates with a 3.3V or 5V power supply, offering flexibility in different system environments and compatibility with various logic levels.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Package: The device comes in a compact 20-pin VQFN package, which saves board space and is ideal for densely packed electronic assemblies.

Applications

The SY10EP58VKG TR is commonly used in applications that require high-speed data manipulation and precise timing, such as:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal processing
  • Clock distribution networks

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY10EP58VKG TR is manufactured with stringent quality control processes, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its combination of speed, power efficiency, and robust design, the SY10EP58VKG TR from Microchip Technology is an excellent choice for engineers looking to integrate a high-performance D flip-flop into their system designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess