Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1V/μs
Gain Bandwidth Product 350kHz
Current - Input Bias 300nA
Voltage - Input Offset 15mV
Current - Supply 8mA
Current - Output / Channel 700mA
Voltage - Supply, Single/Dual (±) 4V ~ 28V, ±2V ~ 14V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Part Number Series L272
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811448-L272AD2TF
Ultra Librarian 3D Model Ultra Librarian L272AD2TF CAD Model

Description

The L272AD2TF from ON Semiconductor is a high-performance dual operational amplifier (op-amp) that delivers a perfect blend of features for a wide range of applications. It is designed to operate with a single or dual supply voltage, making it extremely versatile for both consumer and industrial markets.

Key Features

  • Wide Operating Voltage Range: The L272AD2TF can operate from a single supply voltage ranging from 4V to 28V or a dual supply voltage of ±2V to ±14V, providing flexibility in various circuit designs.
  • High Output Current: Capable of delivering an output current of up to 1A, this op-amp can drive heavier loads compared to standard op-amps, making it suitable for motor control circuits and power-heavy applications.
  • Low Saturation Voltage: The low saturation voltage of the output stage ensures efficient operation and reduces power loss, which is crucial for battery-operated devices.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device from damage due to overheating and overcurrent conditions.

Applications

The L272AD2TF is ideal for a range of applications, including:

  • Power supply control circuits
  • Motor control drivers
  • Audio amplifiers
  • Actuator drives
  • Switching power supplies

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the L272AD2TF op-amp is reliable and performs consistently. The device is designed to meet the stringent requirements of industrial and consumer electronic products. With its robust design, the L272AD2TF ensures a long operational life and stable performance under varying conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the L272AD2TF is manufactured with eco-friendly materials and complies with international environmental standards. This commitment helps reduce the ecological footprint of electronic components and promotes the use of greener electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.8637
ECAD model for AD8574ARUZ-REEL
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC / 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Need more? Email Us
ECAD model for MAX417CSA
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC / Low-Cost, Precision, High-Side Current-Sense Amplifier
Lowest to $3.9619
ECAD model for MAX4172ESA
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention