EN
  • EN
  • DE

MAX4119ESD+

Part No MAX4119ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 1200V/µs
-3db Bandwidth 400 MHz
Current - Input Bias 3.5 µA
Voltage - Input Offset 1 mV
Current - Supply 5mA (x4 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211415-MAX4119ESD+
Ultra Librarian 3D Model Ultra Librarian MAX4119ESD+ CAD Model

Description

Maxim Integrated MAX4119ESD+ High-Speed Operational Amplifier

The MAX4119ESD+ is a precision, low-distortion, high-speed operational amplifier from Maxim Integrated that delivers exceptional performance for a wide range of applications. This op-amp is designed to offer a perfect blend of speed, accuracy, and low noise, making it an ideal choice for video, communication, and instrumentation systems.

Featuring a high slew rate of 1700V/µs and a wide bandwidth of 650MHz, the MAX4119ESD+ can handle rapid signal changes and high-frequency components with ease. This operational amplifier offers a gain bandwidth product of 120MHz, ensuring that it maintains its gain accuracy over a wide frequency range.

The MAX4119ESD+ operates from a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit configurations. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when working with low supply voltages.

With a low differential gain and phase error of 0.02% and 0.06° respectively, this op-amp is excellent for video applications requiring high fidelity. Additionally, its low harmonic distortion ensures clear and accurate signal amplification for audio and other sensitive analog signals.

The MAX4119ESD+ comes in a compact SOP (Small Outline Package) with a 14-pin configuration, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees reliable performance in harsh environments.

Engineers can rely on the MAX4119ESD+ for applications that demand high speed, low noise, and precise signal handling. Whether it's for professional video equipment, high-speed data acquisition, or advanced communication systems, the MAX4119ESD+ from Maxim Integrated stands as a robust and versatile choice for any high-performance analog circuit design.

Key Features:

  • 650MHz -3dB bandwidth
  • 1700V/µs slew rate
  • Low differential gain/phase: 0.02%/0.06°
  • Low distortion: -88dBc SFDR at 5MHz
  • Single or dual supply operation
  • Rail-to-rail output
  • Extended temperature range: -40°C to +85°C
  • Compact 14-pin SOP package

With its robust feature set, the MAX4119ESD+ operational amplifier is engineered to meet the needs of the most demanding analog applications, delivering precision, speed, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess