EN
  • EN
  • DE

M29W102BB 50N1

Part No M29W102BB 50N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1011234-M29W102BB 50N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W102BB 50N1 CAD Model

Description

Product Overview: M29W102BB 50N1

The M29W102BB 50N1 is a high-performance 1Mbit (128Kb x8 or 64Kb x16) non-volatile memory component manufactured by STMicroelectronics. This device is a part of the M29W family, which is well-established in the industry for providing reliable and efficient flash memory solutions. It is designed to operate at a nominal supply voltage of 5V, making it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: The device offers a total storage capacity of 1Mbit, organized either as 128K bytes of 8 bits or 64K words of 16 bits each, catering to the needs of both byte and word-oriented systems.
  • Access Time: It boasts a fast access time of 50ns, allowing quick read operations which are crucial for performance-critical applications.
  • Programming: The M29W102BB 50N1 supports standard and fast byte/word programming, which enhances its flexibility and ease of integration into various systems.
  • Erasure: Users can erase the entire chip or just blocks of memory, providing convenience and efficiency in data management.
  • Compatibility: It is designed to be pin-to-pin and software compatible with the single power supply Flash, ensuring easy replacement and upgrade options.
  • Low Power Consumption: The device operates with low power consumption, making it an ideal choice for portable and battery-powered applications.

Applications

The versatility of the M29W102BB 50N1 enables its use across various domains, including:

  • Automotive control systems
  • Boot code storage in computers and servers
  • Embedded systems requiring frequent code updates
  • Telecommunication devices
  • Industrial control units
  • Consumer electronics with firmware support

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M29W102BB 50N1 is no exception and is backed by rigorous testing and validation. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their products. With its robust design and proven technology, the M29W102BB 50N1 is a smart choice for designers looking for a reliable flash memory solution.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess