EN
  • EN
  • DE

SY100EL58ZI

Part No SY100EL58ZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2:1 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112634-SY100EL58ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL58ZI CAD Model

Description

Microchip Technology's SY100EL58ZI: A Versatile Dual Differential 2:1 Multiplexer

The SY100EL58ZI from Microchip Technology is a high-performance, dual differential 2:1 multiplexer designed for use in communication systems, instrumentation, and high-speed data paths. This device is part of Microchip's portfolio of precision-engineered integrated circuits, tailored to meet the demanding requirements of today's advanced electronic applications.

Constructed using advanced bipolar technology, the SY100EL58ZI offers exceptional signal integrity with minimal skew and high bandwidth. Its differential design allows for reduced noise and improved signal quality, making it an ideal choice for critical data transmission paths where signal integrity cannot be compromised.

Key Features:

  • Differential Operation: The device's differential inputs and outputs ensure reduced electromagnetic interference (EMI) and crosstalk, providing a cleaner signal transmission.
  • High Bandwidth: With its high-speed operation, the SY100EL58ZI is capable of handling data rates that satisfy the needs of the most bandwidth-intensive applications.
  • Low Power Consumption: Designed for energy efficiency, this multiplexer operates with a low power consumption, which is essential for minimizing heat generation and preserving system reliability.
  • Extended Temperature Range: The SY100EL58ZI is characterized for operation over the full military temperature range, ensuring reliable performance in extreme conditions.
  • Flexible Power Supply: It is compatible with a wide range of power supply voltages, providing versatility in system design and integration.

Applications:

The Microchip SY100EL58ZI is suitable for various applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Pulse and data distribution systems

With its robust design and reliable performance, the SY100EL58ZI is a strategic choice for engineers and designers looking to enhance the performance and integrity of their digital systems. Microchip Technology's commitment to quality ensures that this multiplexer will deliver the performance and durability required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6396 $60.3148
31+ $3.8069 $118.0139
47+ $3.6879 $173.3313
65+ $3.5690 $231.9850
84+ $3.4500 $289.8000
113+ $3.0931 $349.5203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
In Stock: 65 pieces Factory Stock: 60 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess