EN
  • EN
  • DE

MAX4102ESA+

Part No MAX4102ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single ±6V 8-Pin SOIC N / IC OP AMP VIDEO LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 250MHz
SR - Slew Rate 350 V/μs
Operating Supply Current 4.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786103-MAX4102ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4102
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4102ESA+ CAD Model

Description

The MAX4102ESA+ is a precision, high-speed operational amplifier from Maxim Integrated, designed to offer a perfect balance of speed and noise performance. This operational amplifier is ideal for a wide range of applications, including data acquisition systems, communication systems, and video processing equipment.

Key Features

  • High-Speed Performance: The MAX4102ESA+ boasts a high slew rate and wide bandwidth, making it suitable for applications that require fast signal processing.
  • Low Noise: With its low-noise characteristics, this op-amp ensures a clean signal path, which is critical for high-fidelity audio and precision instrumentation.
  • Low Distortion: The device offers low harmonic distortion, which is essential for maintaining signal integrity in audio and video applications.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: The MAX4102ESA+ can operate across a broad supply voltage range, accommodating various application requirements.
  • High Output Drive Capability: This op-amp can drive heavy loads, ensuring robust performance in demanding situations.

Applications

The versatility of the MAX4102ESA+ makes it an excellent choice for a multitude of applications. It is commonly used in:

  • ADC/DAC Buffering
  • Video Amplification and Processing
  • Telecommunications
  • Active Filters
  • Test and Measurement Equipment

Package and Reliability

The MAX4102ESA+ comes in a space-saving 8-pin SOIC package, which is suitable for compact designs. Maxim Integrated's commitment to quality ensures that this operational amplifier delivers reliable performance and long-term durability, making it a trusted component in any electronic system.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess