EN
  • EN
  • DE

MAX4090AAUT+T

Part No MAX4090AAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER 6DB SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Buffer
Number of Circuits 1
-3db Bandwidth 55MHz
SR - Slew Rate 275 V/μs
Operating Supply Current 6.5mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 703555-MAX4090AAUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4090
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4090AAUT+T CAD Model

Description

Maxim Integrated's MAX4090AAUT+T Operational Amplifier

The MAX4090AAUT+T from Maxim Integrated is a high-performance operational amplifier designed for a wide array of applications that require precision, low power consumption, and high integration. This operational amplifier is part of Maxim's commitment to providing innovative analog and mixed-signal engineering solutions.

The MAX4090AAUT+T is a single-supply, rail-to-rail operational amplifier that operates over a wide voltage range from 2.7V to 5.5V. This makes it ideal for battery-powered devices and portable applications where power efficiency is critical. The device features a low input bias current, low offset voltage, and low power consumption, making it suitable for high-impedance sensor amplification and precise data acquisition systems.

One of the key advantages of the MAX4090AAUT+T is its rail-to-rail output capability, which enables the amplifier to drive loads close to the power supply rails, maximizing the dynamic range in applications such as audio processing and control systems. Furthermore, the device offers a high gain-bandwidth product and fast slew rate, ensuring good dynamic response and suitability for high-speed signal conditioning and filtering.

The MAX4090AAUT+T comes in a compact, 6-pin SOT-23 package, which is highly beneficial for space-constrained applications. It is specified for the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments. The operational amplifier also features an internal phase-reversal protection, which prevents unwanted phase reversal when the input voltage exceeds the power supply rails.

Whether it's for automation systems, portable medical devices, or any precision analog circuitry, the MAX4090AAUT+T stands out as a versatile and reliable choice. Its combination of performance, power efficiency, and small form factor makes it an excellent building block for modern electronic designs.

For detailed technical specifications, application notes, and support resources, engineers and designers can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess