EN
  • EN
  • DE

N02L83W2AT25I

Part No N02L83W2AT25I
Manufacturer ON Semiconductor
Catalog RAM
Description IC SRAM 2MBIT PARALLEL 32TSOP I  /  SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55 ns 32-TSOP I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55 ns
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP I
Base Product Number N02L83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names ONSONSN02L83W2AT25I,2156-N02L83W2AT25I-ON,766-1036
Standard Package 156
Win Source Part Number 1028403-N02L83W2AT25I
Ultra Librarian 3D Model Ultra Librarian N02L83W2AT25I CAD Model

Description

ON Semiconductor N02L83W2AT25I Overview

The ON Semiconductor N02L83W2AT25I is a cutting-edge semiconductor device designed for high-efficiency power management applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

The N02L83W2AT25I is characterized by its low on-resistance and high-speed switching capabilities, making it an ideal choice for a wide range of applications, including but not limited to, DC-DC converters, power supplies, and motor drives. Its advanced design ensures minimal power loss during operation, which translates to improved energy savings and reduced heat generation.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its ability to switch at high frequencies, the N02L83W2AT25I is perfectly suited for applications requiring fast switching performance.
  • Robust Thermal Performance: Engineered for superior thermal performance, this product can handle higher currents and operate at elevated temperatures without compromising reliability.
  • Energy Efficient: The device's high efficiency makes it an environmentally friendly choice for power management systems, contributing to energy conservation efforts.

Applications

  • DC-DC Converters: Ideal for use in step-down or step-up converters that require efficient voltage regulation.
  • Power Supplies: Suitable for both linear and switching power supplies where efficiency and reliability are paramount.
  • Motor Drives: Can be used in the control circuits of motor drives to enhance performance and extend the life of the motor.

Overall, the ON Semiconductor N02L83W2AT25I is a versatile and reliable component that offers exceptional performance for a variety of power management tasks. Its robust design and energy-saving features make it a smart choice for designers looking to create sustainable and cost-effective electronic products.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess