EN
  • EN
  • DE

MAX4066AE

Part No MAX4066AE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703525-MAX4066AE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4066AE CAD Model

Description

Maxim Integrated MAX4066AE Quad SPST CMOS Analog Switch

The MAX4066AE from Maxim Integrated is a precision, quad, single-pole single-throw (SPST) analog switch designed to provide high-performance switching solutions in a variety of applications. This analog switch is part of Maxim's commitment to delivering advanced integrated circuits (ICs) with superior performance and reliability.

Constructed using a CMOS process, the MAX4066AE offers low power consumption and high-speed operation, making it suitable for battery-powered devices and high-frequency signal routing. The device operates from a single supply voltage ranging from +4.5V to +30V, or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.

With its low on-resistance of 100Ω (max) and on-resistance matching between channels of 5Ω (max), the MAX4066AE ensures signal integrity is maintained, with minimal distortion and attenuation. The on-resistance is also matched over the entire analog signal range, ensuring consistent performance for a wide range of input signals.

The MAX4066AE features fast switching times, with turn-on and turn-off times typically less than 150ns, which is ideal for applications requiring rapid signal routing. Additionally, the device boasts a low charge injection of 10pC (max), which minimizes the impact on the signal during switching events, preserving the quality of the transmitted data.

For enhanced system protection, the MAX4066AE includes overvoltage protection up to ±40V, which safeguards the device against unexpected voltage spikes. Furthermore, the switch's high off-isolation of -80dB (min) at 1MHz prevents unwanted signal leakage between channels when the switch is in the off state.

Designed in a compact 16-pin narrow SO package, the MAX4066AE is suitable for space-constrained applications. Its pin configuration is optimized for ease of PCB layout and to minimize crosstalk, ensuring reliable operation even in dense electronic environments.

Applications for the MAX4066AE are diverse and include signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. With its combination of low power, high-speed, and precision switching, the MAX4066AE is an excellent choice for designers looking for a versatile analog switch to enhance their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess