EN
  • EN
  • DE

MAX3980UTH

Part No MAX3980UTH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703475-MAX3980UTH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3980UTH CAD Model

Description

MAX3980UTH: High-Speed Signal Conditioning IC

The MAX3980UTH from Maxim Integrated is a cutting-edge signal conditioning integrated circuit (IC) that is designed to enhance the performance and reliability of high-speed data communication systems. This advanced IC is tailored for use in applications that require signal conditioning for data rates up to 12.5Gbps, making it an ideal choice for a variety of high-performance networking and communication equipment.

Key Features

  • Data Rate Flexibility: Supports a wide range of data rates from 1Gbps to 12.5Gbps, catering to various high-speed protocols and applications.
  • Signal Conditioning: Incorporates both equalization and pre-emphasis techniques to combat signal degradation over long cables and printed circuit boards (PCBs).
  • Low Power Consumption: Optimized for energy efficiency, the MAX3980UTH consumes minimal power, making it suitable for power-sensitive applications.
  • Compact Form Factor: Available in a small, ultra-thin package, the device is perfect for space-constrained applications.
  • Robust Operation: Engineered to maintain signal integrity in harsh environments, ensuring reliable data transmission.

Applications

The versatility of the MAX3980UTH makes it a prime solution for a range of applications, including:

  • High-speed backplane and cable interconnects
  • Fiber optic modules and transceivers
  • Networking equipment such as routers, switches, and servers
  • Data center infrastructure
  • Storage area networks (SAN)

Performance Advantages

With its ability to enhance signal integrity, the MAX3980UTH ensures that high-speed signals are transmitted with maximum clarity and minimal error rates. This IC is designed to meet the rigorous demands of modern data communication, providing designers with a robust solution that can handle the challenges of next-generation networking technologies.

Conclusion

Maxim Integrated's MAX3980UTH is a high-performance signal conditioning IC that brings reliability and efficiency to high-speed data transmission. Its advanced features and flexible application range make it a top choice for designers looking to optimize their data communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess