EN
  • EN
  • DE

MC33204DR2

Part No MC33204DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 10mV
Supply Current 900μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 1.8V ~ 12V, ±0.9V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC33204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218293-MC33204DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian MC33204DR2 CAD Model

Description

ON Semiconductor MC33204DR2 Operational Amplifier

The MC33204DR2 is a high-performance, low-voltage operational amplifier produced by ON Semiconductor, designed to offer a perfect blend of features suitable for an array of electronic applications. This operational amplifier is recognized for its low power consumption and wide bandwidth, making it an ideal choice for battery-operated devices, audio processing, and sensor amplification.

Key Features

  • Low Voltage Operation: The MC33204DR2 operates at a supply voltage range from 2.7V to 5.5V, making it well-suited for portable electronic devices where power efficiency is paramount.
  • Wide Bandwidth: With a bandwidth of 2.2 MHz, this op-amp can handle a broad spectrum of signals, ensuring its versatility in various signal processing tasks.
  • Low Input Offset Voltage: This operational amplifier boasts a low input offset voltage, which translates to more accurate signal amplification and reduced error in analog circuits.
  • High Output Current: Capable of delivering a high output current, the MC33204DR2 can drive heavier loads, expanding its applicability in driving other components within a circuit.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: It operates effectively over an extended temperature range, ensuring reliability and performance stability in varying environmental conditions.

Applications

The versatility of the MC33204DR2 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Audio processing equipment
  • Analog signal conditioning
  • Sensor amplifiers
  • Active filters
  • Medical instrumentation

The MC33204DR2 is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. With its excellent performance characteristics and ON Semiconductor's reputation for quality, the MC33204DR2 stands out as a reliable and efficient operational amplifier for both commercial and industrial uses.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2735 $50.5975
395+ $0.2559 $101.0805
610+ $0.2471 $150.7310
875+ $0.2294 $200.7250
1,135+ $0.2206 $250.3810
1,420+ $0.2118 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,240 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess