EN
  • EN
  • DE

MAXQ1852-BNJ

Part No MAXQ1852-BNJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707692-MAXQ1852-BNJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ1852-BNJ CAD Model

Description

The MAXQ1852-BNJ from Maxim Integrated is a highly integrated, low-power microcontroller designed to offer robust security features for a wide range of applications. This microcontroller is an ideal choice for applications requiring secure data transactions and protection against a variety of security threats, including financial systems, access control, and secure data storage.

Key Features

  • Advanced Security: The MAXQ1852-BNJ is equipped with a comprehensive suite of security features, including a true random number generator (TRNG), multiple cryptographic engines for AES, 3DES, SHA-256, and public key (RSA, ECC), and a secure bootloader for secure firmware updates.
  • High Performance: This microcontroller operates at a high frequency and has a 16-bit RISC architecture, providing efficient processing capabilities for complex algorithms and applications.
  • Memory Integration: It includes integrated memory options with 32KB of SRAM and 128KB of flash memory, allowing for ample storage for code and data.
  • Power Efficiency: Designed for power-sensitive applications, the MAXQ1852-BNJ features low power consumption modes to extend battery life in portable devices.
  • Connectivity: Multiple communication interfaces including SPI, UART, and I²C, provide versatile connectivity options for peripheral devices.
  • Package: The device comes in a compact 64-pin QFN package, which is suitable for space-constrained applications.

Applications

The MAXQ1852-BNJ is well-suited for various applications that demand high security and reliability. It is commonly used in:

  • Payment Systems
  • Secure ID and Access Control
  • IoT Security
  • Medical Devices
  • Industrial Control Systems

With its robust security features and high performance, the MAXQ1852-BNJ microcontroller from Maxim Integrated stands as a reliable solution for developers looking to enhance the security and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess