EN
  • EN
  • DE

ADN2848ACPZ-32

Part No ADN2848ACPZ-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Laser Diode Driver
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 50 mA
Current - Modulation 80mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting SMD (SMT)
Base Product Number ADN2848
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADN2848ACPZ-32-AD,ANAANAADN2848ACPZ-32,ADN2848ACPZ32
Standard Package 1
Win Source Part Number 1020183-ADN2848ACPZ-32
Ultra Librarian 3D Model Ultra Librarian ADN2848ACPZ-32 CAD Model

Description

The ADN2848ACPZ-32 from Analog Devices Inc. is a cutting-edge, high-performance Continuous Rate Clock and Data Recovery (CDR) IC designed to meet the stringent demands of communication network applications. This chip provides robust signal restoration and timing management for data rates ranging from 32 Mbps to 2.7 Gbps, making it a versatile solution for a variety of high-speed data transmission and networking systems.

Key Features:

  • Wide Data Rate Range: The ADN2848ACPZ-32 supports a broad range of data rates, ensuring compatibility with various communication standards and flexibility in system design.
  • Integrated Voltage Controlled Oscillator (VCO): The onboard VCO simplifies the design by reducing the need for external components, which can save space and cost in system design.
  • Loss of Signal Detection: This feature provides an immediate alert when the signal is lost, allowing for quick system recovery and minimal data transmission errors.
  • Programmable Loop Bandwidth: The ability to program the loop bandwidth allows designers to optimize the performance of the CDR for specific applications, improving jitter tolerance and system reliability.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical for reducing operational costs and heat dissipation in high-density networking equipment.
  • Compact Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2848ACPZ-32 is ideal for space-constrained applications without compromising on functionality.

Applications:

  • SONET/SDH Equipment
  • Fiber Channel Systems
  • High-Speed Data Acquisition Systems
  • Optical Network Infrastructure
  • Backplane Interconnects

The ADN2848ACPZ-32 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the communications industry. Its robust feature set and adaptable design make it a top choice for engineers looking to enhance the performance and efficiency of their high-speed data systems.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4511 $67.2555
11+ $11.0372 $121.4092
17+ $10.6918 $181.7606
23+ $10.3476 $237.9948
29+ $10.0023 $290.0667
39+ $8.9674 $349.7286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess