EN
  • EN
  • DE

SN74ABT18504PMRG4

Part No SN74ABT18504PMRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 20BIT 64LQFP / Scan Test Device with Universal Bus Transceivers IC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Universal Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 20
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74ABT18504
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256278-SN74ABT18504PMRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT18504PMRG4 CAD Model

Description

SN74ABT18504PMRG4 - Texas Instruments

The SN74ABT18504PMRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This device is a part of the ABT family, which is renowned for its advanced biCMOS technology, offering a perfect blend of high speed and low power consumption.

Key Features:

  • Technology: Advanced BiCMOS technology ensures that the device operates with high speed while maintaining low power dissipation.
  • Logic Type: The SN74ABT18504PMRG4 is a 18-Bit Universal Bus Transceiver with 3-state outputs, providing versatile bidirectional communication for data bus and control bus applications.
  • Package: Housed in a 56-pin SSOP (Shrink Small-Outline Package), this device is designed for space-saving and reliable surface-mount applications.
  • Voltage Range: It operates over a broad voltage range, typically 4.5V to 5.5V, making it compatible with a variety of digital systems.
  • Drive Capability: This transceiver is capable of driving heavily loaded bus lines with a 64 mA output drive capability at 5V, ensuring strong signal integrity.
  • Speed: Offers fast propagation delays and output transition times, which are essential for high-speed data transmission.

Applications:

The SN74ABT18504PMRG4 is ideally suited for a wide range of applications that require high-speed data transfer and interfacing, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • High-performance industrial applications

Quality and Reliability:

As with all Texas Instruments products, the SN74ABT18504PMRG4 is manufactured to the highest quality standards. It features built-in protection against damage from electrostatic discharge (ESD) and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Whether you are designing a new system or upgrading an existing one, the SN74ABT18504PMRG4 from Texas Instruments is a solid choice for high-speed, reliable data transmission and interfacing needs.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess