EN
  • EN
  • DE

IP4065CX11/P

Part No IP4065CX11/P
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1131+
Reference case MAX000
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714517-IP4065CX11/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4065CX11/P CAD Model

Description

The NXP IP4065CX11/P is a highly integrated circuit designed to deliver outstanding performance and reliability for a wide range of applications. This advanced piece of technology from NXP Semiconductors is tailored to meet the rigorous demands of modern electronic systems, providing an optimal solution for power management, signal processing, and interface applications.

Key Features:

  • High Integration: The IP4065CX11/P combines multiple functionalities into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: Designed with power-saving features, it operates with minimal power consumption, making it ideal for battery-powered devices and energy-critical applications.
  • Robust Protection: The circuit includes built-in protection mechanisms to safeguard against overcurrent, overvoltage, and thermal overload, ensuring long-term reliability and stability.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising on performance.
  • High-Speed Interface: The device supports high-speed communication interfaces, enabling rapid data transfer and connectivity with other components in a system.

Applications:

The versatile nature of the NXP IP4065CX11/P makes it suitable for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems requiring robust performance and reliability
  • Automotive electronics where durability and resilience are paramount
  • Communication infrastructure equipment, including routers and switches
  • Medical devices that demand precision and energy efficiency

Technical Specifications:

For detailed technical specifications, please refer to the NXP IP4065CX11/P datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use.

In conclusion, the NXP IP4065CX11/P is a powerful, compact, and versatile integrated circuit that meets the needs of today's advanced electronic systems. Its combination of integration, efficiency, and protection makes it a go-to solution for designers looking to enhance their products with a reliable and high-performing component.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3645 $60.5610
42+ $2.7605 $115.9410
65+ $2.6738 $173.7970
90+ $2.5884 $232.9560
116+ $2.5017 $290.1972
155+ $2.2430 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess