EN
  • EN
  • DE

ADV3220ACPZ

Part No ADV3220ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) -
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) -
Voltage - Supply, Dual (V±) ±4.5V ~ 5.5V
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 800MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 0.6pF
Current - Leakage (IS(off)) (Max) 2µA (Typ)
Crosstalk -60dB @ 100MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADV3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370837-ADV3220ACPZ
Ultra Librarian 3D Model Ultra Librarian ADV3220ACPZ CAD Model

Description

Product Overview: ADV3220ACPZ by Analog Devices Inc.

The ADV3220ACPZ is a high-performance, low-power, 32x20 channel crosspoint switch from Analog Devices Inc., designed to route high-speed signals with exceptional signal integrity. This device is ideal for various applications, including video routing, signal processing, and communications systems where multiple input and output configurations are essential.

Key Features

  • High Bandwidth: The ADV3220ACPZ boasts a large bandwidth that supports high-speed signals, making it perfect for video applications and high-speed data channels.
  • Low Crosstalk: Engineered to minimize interference, the device ensures that signals are cleanly routed without affecting adjacent channels.
  • Low Power Consumption: Despite its high performance, the ADV3220ACPZ is designed to operate with low power consumption, which is critical for energy-sensitive applications.
  • Flexible Configuration: With 32 input and 20 output channels, the device offers a highly flexible matrix configuration, allowing for multiple routing possibilities.
  • Programmable: The crosspoint switch can be easily programmed via a serial or parallel interface, giving users control over the routing configurations.

Applications

  • Professional Video Switching Equipment
  • High-Speed Data Routing
  • Signal Distribution Systems
  • Telecommunications Infrastructure
  • Medical Imaging Systems

Product Specifications

The ADV3220ACPZ is housed in a compact 100-lead LQFP (Low-profile Quad Flat Package) that meets the space requirements of densely packed circuit boards. The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Analog Devices Inc. is known for its commitment to quality, and the ADV3220ACPZ is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring that it delivers reliable performance for critical applications.

With its combination of high-speed capabilities, low power consumption, and flexible routing options, the ADV3220ACPZ from Analog Devices Inc. is a versatile solution for any application requiring efficient signal management.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess