Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AS08
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253954-SN74AS08D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS08D CAD Model

Description

The SN74AS08D from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit, designed to operate with a 5V power supply. This device is part of the Advanced Schottky (AS) logic family, which provides a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in modern digital electronics.

Key Features

  • Logic Type: 2-Input AND Gate
  • Number of Circuits: 4
  • Output Current: -8mA / 8mA
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount

Performance Benefits

The SN74AS08D is optimized for high-speed logic operations, featuring a typical delay time of only 1.7ns when loaded with a 50pF capacitor. This makes it an excellent choice for critical timing applications where rapid processing is essential. Furthermore, the low power consumption of the AS logic family ensures that the device generates minimal heat, enhancing reliability and allowing for dense packing on PCBs.

Applications

With its fast performance and low power draw, the SN74AS08D is suited for a variety of uses including:

  • High-speed computing
  • Data processing
  • Telecommunications
  • Instrumentation
  • Control systems
  • And any other logic-based applications

Reliability and Quality

As with all Texas Instruments products, the SN74AS08D is manufactured to the highest standards of quality and reliability. The device is thoroughly tested to ensure optimal performance under a wide range of environmental conditions, guaranteeing dependability in both commercial and industrial applications.

Ordering Information

The SN74AS08D is supplied in a 14-pin SOIC package and is available in tube or tape-and-reel packaging options for easy assembly and handling. For detailed ordering and shipping information, please consult the official Texas Instruments website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL INVERTER 6TSSOP
Lowest to $0.2014
ECAD model for 74LVC2GU04GW,125
STMicroelectronics
IC HEX INVERTER OD 14-SOIC
Lowest to $0.1695
ECAD model for M74HC05RM13TR
ON Semiconductor
IC GATE AND 1CH 2-INP SC-70
Lowest to $0.2955
ECAD model for M74VHC1GT08DFT1G
STMicroelectronics
Need more? Email Us
ECAD model for M74HC04M1R-E
ON Semiconductor
IC INVERTER SGL UNBUFFER SOT-353
Lowest to $0.0654
ECAD model for M74VHC1GU04DFT2G
Fairchild/ON Semiconductor
IC GATE OR 2CH 2-INP 8-MICROPAK
Lowest to $0.7006
ECAD model for NC7WP32L8X
Fairchild/ON Semiconductor
IC GATE NOR 4CH 2-INP 14-SOIC
Lowest to $0.1177
ECAD model for DM74ALS02MX
Diodes Incorporated
IC GATE XOR 1CH 2-INP 6-X2DFN
Lowest to $0.0887
ECAD model for 74AUP1G86FW4-7
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.3014
ECAD model for M74HCU04RM13TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3506 $51.7132
52+ $1.9287 $100.2924
81+ $1.8684 $151.3404
111+ $1.8082 $200.7102
144+ $1.7479 $251.6976
192+ $1.5671 $300.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention