EN
  • EN
  • DE
  • IT

MAX392CPE

Part No MAX392CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Quad, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213388-MAX392CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX392CPE CAD Model

Description

Overview of MAX392CPE from Maxim Integrated

The MAX392CPE is a precision quad analog switch from Maxim Integrated, designed to offer high performance in signal switching applications. This device is commonly used in systems that require accurate and efficient control of analog signals, such as data acquisition systems, test equipment, communication devices, and medical instrumentation.

Key Features

  • Low On-Resistance: The MAX392CPE features a low on-resistance (Ron) of typically 100 ohms, which ensures minimal signal distortion and voltage drop across the switch, leading to more accurate signal routing and processing.
  • Low Power Consumption: With its CMOS technology, this analog switch operates with very low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Single Supply Operation: The device can operate from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Fast Switching Times: The MAX392CPE offers fast switching times (tON and tOFF) that are critical for applications requiring high-speed signal processing.
  • High Off-Isolation: It provides high off-isolation, which prevents unwanted signal leakage between channels when the switch is in the off state.
  • TTL/CMOS Logic Compatible: The switch is compatible with TTL and CMOS logic levels, allowing for easy integration into digital systems.
  • Break-Before-Make Switching: This feature ensures that no two switch channels are closed at the same time, preventing short circuits and signal crosstalk.

Package and Reliability

The MAX392CPE comes in a 16-pin plastic DIP (Dual In-line Package) which is robust and suitable for through-hole mounting on printed circuit boards. Maxim Integrated ensures high reliability and performance consistency, which is essential for industrial and mission-critical applications.

Applications

With its precise switching capabilities and reliable performance, the MAX392CPE is ideal for a wide range of applications, including:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Video Signal Switching
  • Analog Multiplexing/Demultiplexing
  • Communication Systems
  • Instrumentation and Control Systems

Maxim Integrated's MAX392CPE analog switch is a versatile component that offers engineers the ability to design flexible and high-performing electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9110 $55.2880
18+ $5.6706 $102.0708
28+ $5.4934 $153.8152
38+ $5.3162 $202.0156
49+ $5.1390 $251.8110
66+ $4.6073 $304.0818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess