EN
  • EN
  • DE

MAX3892ETH+

Part No MAX3892ETH+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description +3.3V, 2.5Gbps/2.7Gbps, SDH/SONET 4:1 Serializer with Clock Synthesis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Serializer
Data Rate 2.7Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-WFQFN Exposed Pad
Manufacturer Package 44-TQFN-EP (7x7)
Win Source Part Number 1213382-MAX3892ETH+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3892
Introduction Date November 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3892ETH+ CAD Model

Description

The MAX3892ETH+ is a high-performance, 3.2Gbps to 3.7Gbps serial-to-parallel data converter designed by Maxim Integrated to meet the demands of high-speed data communication networks. This advanced chip is specifically tailored for applications that require high data throughput and signal integrity, such as SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.

Key Features

  • High-Speed Operation: With a data rate ranging from 3.2Gbps to 3.7Gbps, the MAX3892ETH+ is optimized for the fastest communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single +3.3V supply, minimizing power usage in high-speed systems.
  • Integrated Clock Recovery: The device includes an on-chip clock recovery unit that eliminates the need for external clock recovery circuits.
  • Loss of Signal Detection: It features a loss of signal (LOS) detection circuit that provides a reliable method for monitoring signal integrity.
  • Programmable Output Amplitude: The output driver's amplitude can be programmed to match the requirements of the connected system, ensuring optimal performance.

Applications

  • SONET/SDH Network Equipment
  • Gigabit Ethernet Switches and Routers
  • Fiber Channel Network Interfaces
  • High-Speed Data Acquisition Systems

Technical Specifications

  • Supply Voltage: +3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 44-Pin TQFN with exposed pad
  • Data Rate: 3.2Gbps to 3.7Gbps

The MAX3892ETH+ from Maxim Integrated is a testament to the company's commitment to providing cutting-edge solutions for high-speed communications. Its robust feature set and high data rate capability make it an ideal choice for system designers looking to enhance their data transmission infrastructure with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess