EN
  • EN
  • DE

MAX3890ECB

Part No MAX3890ECB
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description SERIALIZER WITH CLOCK SYNTHESIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Serializer
Data Rate 2.5Gbps
Input Type LVDS
Output Type PECL
Number of Inputs 16
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Standard Package 9 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 630692-MAX3890ECB
Ultra Librarian 3D Model Ultra Librarian MAX3890ECB CAD Model

Description

The MAX3890ECB from Maxim Integrated is a high-performance, 10.7Gbps, Clock-Cleaner IC designed to meet the requirements of the most demanding communication systems. This advanced product is a testament to Maxim's commitment to providing state-of-the-art solutions for high-speed signal processing and data management.

Key Features

  • High-Speed Performance: With a maximum data rate of 10.7Gbps, the MAX3890ECB is capable of handling high-speed data streams with ease, making it ideal for applications such as 10 Gigabit Ethernet, SONET/SDH, and other high-speed communication protocols.
  • Integrated Clock Multiplier Unit (CMU): The device includes a CMU that multiplies low-frequency reference clocks up to the high-speed data rate, ensuring precise timing and synchronization within the system.
  • Low Jitter: The MAX3890ECB is engineered to provide exceptionally low jitter performance, which is critical for maintaining signal integrity in high-speed communications.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth to optimize performance for various applications, allowing for a customized approach to signal cleaning and stabilization.
  • Dual Loop Architecture: The IC features a dual-loop architecture that allows for both high-frequency jitter attenuation and low-frequency wander tracking, ensuring optimal performance under a wide range of conditions.

Applications

The MAX3890ECB is suitable for a variety of high-speed communication applications, including:

  • 10 Gigabit Ethernet (10GbE)
  • SONET/SDH OC-192, STM-64
  • Fiber Channel
  • Backplane and cable drives
  • High-speed data acquisition systems

Package and Availability

The device is available in a compact 64-pin TQFP (Thin Quad Flat Pack) package, which allows for efficient use of PCB space. The MAX3890ECB is also part of Maxim Integrated's standard product range, ensuring availability for both prototype development and large-scale production needs.

Maxim Integrated's MAX3890ECB is a robust solution for designers looking to enhance the performance and reliability of their high-speed communication systems. With its advanced features and flexible applications, it represents a valuable component for any design requiring precise clock management and signal integrity.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess