EN
  • EN
  • DE

MAX3882AETX+

Part No MAX3882AETX+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 2.488Gbps 1:4 Demultiplexer with Clock and Data Recovery and Limiting Amplifier | IC DESERIALIZER 2.488GBPS 64TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Function Deserializer
Data Rate 2.488Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN-EP (6x6)
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1213376-MAX3882AETX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3882AETX+ CAD Model

Description

The MAX3882AETX+ is a high-performance, 3.2Gbps, 1:4 Deserializer with Clock Recovery and Data Retiming from Maxim Integrated. Designed for telecom and datacom applications, this advanced integrated circuit is engineered to convert serial data streams into parallel interfaces, facilitating the design of high-speed communication systems.

Key Features

  • High Data Rate: Supports data rates up to 3.2Gbps, making it suitable for demanding applications that require high-speed data processing and transmission.
  • Integrated Clock Recovery: Features an on-chip clock recovery unit that extracts timing information from the serial data stream, eliminating the need for an external clock source.
  • Data Retiming: Includes data retiming functionality to reduce jitter and improve signal integrity, ensuring reliable data communication.
  • Low Power Consumption: Optimized for power efficiency, which is critical for high-density systems where thermal management is a concern.
  • Small Form Factor: Available in a compact 36-pin TQFN package (MAX3882AETX+), which is ideal for space-constrained applications.

Applications

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane Interconnect
  • High-Speed Data Acquisition Systems

Technical Specifications

Parameter Value
Data Rate Up to 3.2Gbps
Supply Voltage 3.3V ±10%
Operating Temperature -40°C to +85°C
Package 36-pin TQFN

The MAX3882AETX+ from Maxim Integrated is a robust solution for designers looking to implement high-speed serial-to-parallel data conversion with minimal external components. It is a testament to Maxim Integrated's commitment to providing innovative, high-quality products for the communications industry.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess