EN
  • EN
  • DE

PESD5V0V1BCSF

Part No PESD5V0V1BCSF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description NOW NEXPERIA PESD5V0V1BCSF - TRA / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PESD5
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 748230-PESD5V0V1BCSF
Ultra Librarian 3D Model Ultra Librarian PESD5V0V1BCSF CAD Model

Description

Introducing the PESD5V0V1BCSF from NXP Semiconductors

The PESD5V0V1BCSF is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This compact and highly efficient component is engineered to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). Its innovative design ensures that electronic products are robust and reliable, even in the most ESD-prone environments.

At the heart of the PESD5V0V1BCSF's performance is its ultra-low clamping voltage and low capacitance, making it an ideal solution for protecting voltage-sensitive components. This feature is particularly beneficial for applications that require high-speed signal integrity, such as USB interfaces, HDMI connections, and other advanced communication ports.

The device is housed in a leadless ultra-small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. This tiny footprint not only saves valuable board space but also enables designers to place the ESD protection close to the sensitive circuitry it is intended to protect, thus enhancing its effectiveness. The package is designed for use with automated PCB assembly processes, ensuring a reliable and cost-effective integration into a wide range of electronic products.

With its bidirectional transient voltage suppression (TVS) capability, the PESD5V0V1BCSF can protect both lines against ESD pulses, ensuring that the protected device is shielded from surges coming from any direction. This feature is essential for today's multifunctional and versatile electronic devices, which may encounter ESD events from various sources.

Key features of the PESD5V0V1BCSF include its compatibility with IEC 61000-4-2 (ESD) standard, ensuring that it can withstand ESD discharges of up to ±30 kV (air and contact discharge). Additionally, it offers a low leakage current and a robust surge protection capability, making it a reliable choice for long-term applications.

In conclusion, the PESD5V0V1BCSF from NXP Semiconductors is an essential component for designers looking to enhance the ESD resilience of their electronic products. Its combination of high-performance, small form factor, and ease of integration makes it an excellent choice for a wide array of applications where space is at a premium and protection is paramount.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess