The AT25640B-SSHL-B from Microchip Technology is a high-performance, serial electrically-erasable programmable read-only memory (EEPROM) device that offers a versatile storage solution for a wide range of applications. This particular model boasts a 64K (8,192 x 8) bit density and is designed to ensure reliable data storage over extended periods, making it an ideal choice for sophisticated industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 64Kbit (8,192 x 8)
- Interface Type: Serial SPI (Serial Peripheral Interface)
- Operating Voltage: 1.8V to 5.5V, accommodating a broad range of power supplies and reducing power consumption.
- Write Cycle Time: 5ms write cycle time for fast data handling and efficient performance.
- Endurance: Capable of 1 million write cycles and a data retention period of 100 years, ensuring data integrity and longevity.
- Packaging: The device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
- Security: The device includes a write protect feature to prevent accidental data overwrites and ensure the safety of stored information.
Applications
The AT25640B-SSHL-B EEPROM is versatile and can be used in various applications, including:
- Automotive systems requiring non-volatile memory storage
- Industrial control systems where data logging is essential
- Consumer electronics that require configuration settings or user preference retention
- Medical devices where accurate and reliable data storage is critical
In summation, the AT25640B-SSHL-B EEPROM from Microchip Technology is a robust and reliable storage solution that offers high performance, durability, and versatility for a multitude of electronic applications.