EN
  • EN
  • DE

TLK1521IPAP

Part No TLK1521IPAP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC TXRX 1.3GBPS 18BIT 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 1.3Gbps
Input Type LVTTL
Output Type VML
Number of Inputs 18/1
Number of Outputs 1/18
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 032820-TLK1521IPAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1521IPAP CAD Model

Description

Introducing the TLK1521IPAP from Texas Instruments

The TLK1521IPAP is a high-speed, low-power transceiver module designed by the renowned semiconductor company, Texas Instruments. This advanced chip is part of the TLK family, known for its exceptional performance in enabling serial communication over long distances. The TLK1521IPAP is particularly ideal for applications that demand robust data integrity and high-speed data transfer rates.

With its ability to support serial data rates up to 1.5 Gbps, this transceiver is perfect for a variety of demanding applications, including backplane interconnects, high-speed data acquisition, and telecommunications. The TLK1521IPAP operates over a single 3.3V supply, making it a convenient and energy-efficient solution for modern electronic systems.

The device features a flexible interface that is compatible with a wide range of protocols, such as Gigabit Ethernet, Fibre Channel, and InfiniBand, which makes it a versatile component for different design requirements. Its small form factor and the 64-pin HTQFP (Heat-Sink Thin Quad Flat Pack) packaging allow for a compact and efficient layout in PCB design, saving valuable board space.

The TLK1521IPAP boasts an impressive array of built-in features that enhance its performance and reliability. These include signal conditioning, clock and data recovery, and an adaptive equalizer that compensates for signal distortion and loss over long cable lengths. Furthermore, the device includes a loss of signal detection feature, which helps to maintain data integrity by alerting the system to potential connection issues.

Texas Instruments has equipped the TLK1521IPAP with hot-plug protection to prevent damage during insertion or removal when the system is powered. This makes it an excellent choice for modular systems that require frequent maintenance or upgrades. Additionally, the transceiver's industrial temperature range ensures reliable operation under extreme conditions, making it suitable for outdoor or harsh industrial environments.

In summary, the TLK1521IPAP from Texas Instruments is a high-performance, low-power serial transceiver that offers a blend of speed, power efficiency, and robustness for a wide array of high-speed communication applications.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess