EN
  • EN
  • DE

MAX3869EHJ-T

Part No MAX3869EHJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DVR 2CH 5.5V 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 2
Supply Voltage - Operating 3.14 V to 5.5 V
Operating Supply Current 64mA
Current - Modulation 60mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP-EP (5x5)
Mounting Surface Mount
Win Source Part Number 021618-MAX3869EHJ-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3869EHJ-T CAD Model

Description

Maxim Integrated MAX3869EHJ-T Optical Amplifier

The MAX3869EHJ-T from Maxim Integrated is a high-performance, low-power transimpedance amplifier designed specifically for optical networking applications. This device is part of a family of amplifiers that are optimized to work with network speeds ranging from 2.488Gbps to 10.3125Gbps, making them suitable for a variety of high-speed communication protocols including Gigabit Ethernet, Fibre Channel, and 10Gbps Ethernet.

The MAX3869EHJ-T comes in a compact 32-pin TQFP (5mm x 5mm) package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions. This amplifier is also available in tape and reel packaging, denoted by the '-T' suffix, which facilitates efficient assembly for high-volume production.

One of the key features of the MAX3869EHJ-T is its exceptional signal-to-noise ratio, which enables the reception of very weak optical signals without compromising data integrity. This is critical in optical networks where signal loss can occur over long distances. Additionally, the device boasts a low input-referred noise of just 5.8pA/√Hz at a gain of 10kΩ, which is conducive to maintaining signal fidelity.

The MAX3869EHJ-T also offers a variety of user-adjustable features, such as programmable bandwidth and output swing, allowing designers to fine-tune performance to meet specific system requirements. With its integrated RSSI (Received Signal Strength Indicator) circuitry, the device provides a current output proportional to the average input power, which is useful for monitoring and diagnostics.

With its combination of high performance, flexibility, and compact footprint, the MAX3869EHJ-T is an excellent choice for designers looking to enhance their optical communication systems. Maxim Integrated's commitment to quality and reliability ensures that this optical amplifier will deliver consistent performance, making it a trusted component in any high-speed optical network.

For detailed specifications and application guidance, designers are encouraged to consult the MAX3869EHJ-T datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9981 $59.9943
8+ $16.4088 $131.2704
11+ $15.8960 $174.8560
16+ $15.3832 $246.1312
20+ $14.8705 $297.4100
26+ $13.3322 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess