EN
  • EN
  • DE

MAX3814CHJ+

Part No MAX3814CHJ+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFP / Cable Equalization Interface 32-TQFP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Cable Equalization
Voltage - Supply 3V ~ 3.6V
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Type Surface Mount
Base Product Number MAX3814
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812554-MAX3814CHJ+
Ultra Librarian 3D Model Ultra Librarian MAX3814CHJ+ CAD Model

Description

Maxim Integrated Product Overview: MAX3814CHJ+

The MAX3814CHJ+ from Maxim Integrated is a high-performance, compact signal conditioning IC designed to enhance the integrity of high-speed signals. This device is specifically engineered to operate with minimal signal distortion and loss, making it an ideal solution for applications that require the transmission of high-speed data over long distances or through noisy environments.

Key Features

  • High-Speed Signal Conditioning: The MAX3814CHJ+ is capable of conditioning signals at very high speeds, ensuring that data is transmitted quickly and reliably.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains its performance while minimizing power usage, making it suitable for energy-sensitive applications.
  • Compact Design: The small footprint of the MAX3814CHJ+ allows for integration into systems where space is at a premium, without compromising on performance.
  • Adjustable Equalization: With its adjustable equalization feature, the device can be tuned to compensate for signal loss over various mediums, ensuring optimal data integrity.
  • Extended Temperature Range: The MAX3814CHJ+ operates effectively across a wide temperature range, making it versatile for use in different environments and applications.

Applications

The versatility of the MAX3814CHJ+ makes it suitable for a wide range of applications, including but not limited to:

  • Fiber Optic Receivers
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems
  • Telecommunications and Networking Equipment
  • Digital Video Interfaces

Product Specifications

The MAX3814CHJ+ is housed in a compact 32-pin TQFP package and operates over the standard commercial temperature range. It requires a single +3.3V power supply for operation. The device features a loss-of-signal (LOS) output that provides a status indication, which is critical for system diagnostics and monitoring.

Conclusion

With its high-speed capabilities, low power consumption, and flexible equalization settings, the MAX3814CHJ+ from Maxim Integrated is a robust solution for maintaining signal integrity in a variety of demanding applications. Its compact size and wide operating temperature range further enhance its adaptability, making it a valuable component in any high-speed data communication system.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0359 $52.4667
31+ $3.3116 $102.6596
47+ $3.2081 $150.7807
65+ $3.1046 $201.7990
84+ $3.0011 $252.0924
112+ $2.6906 $301.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess