Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1108807-TLK106RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK106RHBT CAD Model

Description

Product Overview: TLK106RHBT

The TLK106RHBT is a highly robust and versatile Ethernet PHY transceiver from the renowned semiconductor manufacturer, Texas Instruments. This advanced component is specifically designed to meet the rigorous demands of industrial applications, including factory automation, process control, and other harsh environment operations where reliability and network integrity are of paramount importance.

Key Features

  • Industrial Temperature Range: The device operates reliably over an extended temperature range of -40°C to 125°C, ensuring performance in extreme conditions.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, the TLK106RHBT supports reduced power consumption, making it ideal for eco-friendly solutions.
  • Robustness: It is designed to withstand severe industrial settings with enhanced ESD protection and a high level of immunity to electrical noise.
  • Flexibility: This transceiver supports both 10BASE-Te and 100BASE-TX Ethernet protocols, providing flexibility in network design and integration.
  • Auto-MDIX: The inclusion of automatic MDI/MDIX crossover detection simplifies network installation by allowing the use of straight-through or crossover Ethernet cables without the need for manual switching.

Technical Specifications

  • Package: The device comes in a compact 32-pin QFN package that is suitable for space-constrained applications.
  • Interfaces: It features a Media Independent Interface (MII) and a Reduced Media Independent Interface (RMII) for easy connection to network processors and microcontrollers.
  • Supply Voltage: The TLK106RHBT operates at a nominal supply voltage of 3.3V, compatible with most common industrial power supplies.

Applications

The TLK106RHBT is ideal for a variety of applications that require reliable data communication in challenging environments. It is commonly used in:

  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Motor control units
  • Industrial Ethernet switches and sensors

With its exceptional performance and resilience, the TLK106RHBT from Texas Instruments is an excellent choice for designers and engineers looking to build robust industrial communication systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1760 $57.4080
20+ $5.8881 $117.7620
30+ $5.7040 $171.1200
41+ $5.5200 $226.3200
53+ $5.3360 $282.8080
71+ $4.7840 $339.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,180 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention