Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 40mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number 10EP51
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262975-SY10EP51VKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP51VKC CAD Model

Description

Microchip Technology's SY10EP51VKC: High-Speed Differential PECL/ECL D Flip-Flop

The SY10EP51VKC from Microchip Technology is a high-speed differential PECL/ECL D flip-flop designed for use in communication, computing, and networking applications requiring fast edge rates and minimal skew. This advanced integrated circuit is part of Microchip's precision edge product line, offering designers a solution for high-performance clock distribution systems.

This device is capable of handling clock frequencies up to 3GHz, making it an ideal component for high-speed data transmission and processing tasks. The SY10EP51VKC operates with a differential PECL/ECL input and output structure, ensuring robust noise immunity and precise edge placement, which is critical for maintaining data integrity in high-speed environments.

Key Features:

  • High-Speed Operation: With a maximum clock frequency of 3GHz, the SY10EP51VKC is suited for applications that demand fast signal processing.
  • Differential PECL/ECL Inputs and Outputs: Offers improved noise immunity compared to single-ended signals, which is essential for maintaining signal integrity at high speeds.
  • Low Skew: Ensures synchronous operation of connected systems by minimizing the timing differences between signals.
  • Internal 75kΩ Input Pull-Down Resistors: These resistors simplify the interface to single-ended inputs by providing a default logic-low state.
  • Extended Temperature Range: The device is operational over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Power Supply: It operates from a 3.3V ±10% power supply, accommodating standard power rails and offering flexibility in system design.

The SY10EP51VKC is provided in a compact 32-lead LQFP package, which is optimized for minimal footprint and ease of PCB layout. Its design is focused on reducing parasitic inductance and capacitance, thus maintaining signal fidelity through the flip-flop.

With its combination of high-speed performance, differential signaling, and low skew characteristics, the SY10EP51VKC from Microchip Technology is a reliable choice for designers looking to implement precise timing and synchronization in their digital systems.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.3676
ECAD model for SN74LVC374ANSR
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
ON Semiconductor
Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Lowest to $0.4449
ECAD model for 74VCX16374MTD
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention