Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143697-AM29F010B-120PC
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F010B-120PC CAD Model

Description

The AM29F010B-120PC is a 1 Mbit (128K x 8) CMOS Flash memory manufactured by Spansion. This device provides non-volatile storage that can be electrically erased and reprogrammed, making it suitable for applications requiring frequent updates or storage of configuration data. The '120' in the part number indicates an access time of 120 nanoseconds.

Applications:

  • Embedded Systems: Storing firmware and boot code in microcontrollers and embedded processors.
  • Industrial Control Systems: Configuration data and operating parameters for programmable logic controllers (PLCs).
  • Networking Equipment: Storing system settings and boot code in communication devices.
  • Instrumentation: Storing calibration data and program code for test and measurement instruments.
  • Automotive Systems: Used in automotive electronics for storing ECU (Engine Control Unit) firmware.

Features:

  • 1 Mbit (128K x 8) Memory Organization: Provides a storage capacity of 1,048,576 bits organized as 131,072 bytes of 8 bits each.
  • Fast Access Time: 120 ns access time allows for quick data retrieval.
  • Electrically Erasable and Programmable: Enables in-system programming and updates without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Sector Erase Capability: Enables selective erasure of memory sectors, allowing for efficient memory management.
  • Automatic Write Timing: Simplifies the write process and reduces the complexity of the memory interface.

Benefits:

  • Reliable Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Allows for firmware updates and system maintenance without physical removal of the device.
  • Simplified System Integration: The single 5V power supply simplifies the design and reduces component count.
  • Efficient Memory Management: Sector erase capability allows for flexible and efficient memory management.
  • Fast Read Access: Improves system performance due to quick data retrieval.

Additional Details:

The AM29F010B-120PC is typically housed in a 32-pin PDIP (Plastic Dual In-line Package). It offers high endurance and data retention, ensuring reliable performance over a long lifespan. It also supports standard flash memory programming algorithms, making it compatible with a wide range of programmers and development tools. The device's robust design and electrical characteristics make it suitable for use in demanding applications.

You May Also Be Interested in

NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention