EN
  • EN
  • DE

MAX3762EEP

Part No MAX3762EEP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Low-Power, 622Mbps Limiting Amplifiers with Chatter-Free Power Detect for LANs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Limiting Amplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Part Number Series MAX3762
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806500-MAX3762EEP
Ultra Librarian 3D Model Ultra Librarian MAX3762EEP CAD Model

Description

Maxim Integrated MAX3762EEP High-Speed Differential Driver

The MAX3762EEP from Maxim Integrated is a compact, high-performance differential driver designed for the precise and efficient handling of high-speed signals. This component is part of Maxim's range of communication solutions, tailored for applications requiring robust and reliable data transmission at high speeds.

Encased in a compact 20-pin QSOP package, the MAX3762EEP is engineered to deliver exceptional performance in fiber optic networks, high-speed data communication systems, and other applications where signal integrity is paramount. Its design is optimized for low power consumption and minimal electromagnetic interference, making it an excellent choice for dense circuit board layouts where space and power efficiency are critical.

The device operates from a single +3.3V power supply and can transmit data rates up to 2.7Gbps, making it suitable for a variety of high-speed communication protocols. The MAX3762EEP boasts a fast rise and fall time of 100ps, ensuring sharp signal transitions and improved signal quality over long distances. This high-speed differential driver also features a differential input and output, which helps to reduce common-mode noise and enhances signal integrity.

One of the key advantages of the MAX3762EEP is its programmable output amplitude and pre-emphasis, which allows designers to fine-tune the driver for optimal performance in their specific application. This level of customization ensures that the MAX3762EEP can meet the stringent requirements of various high-speed data transmission standards.

Additionally, the device includes an enable function that allows the transmitter to be shut down when not in use, further reducing power consumption. This feature is particularly beneficial in battery-operated devices or power-sensitive applications where energy efficiency is a priority.

In summary, the Maxim Integrated MAX3762EEP is a versatile and efficient solution for high-speed differential signal driving. With its high data rate capability, low power consumption, and programmable features, it stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4296 $59.0072
17+ $6.9165 $117.5805
26+ $6.7004 $174.2104
36+ $6.4842 $233.4312
47+ $6.2681 $294.6007
62+ $5.6197 $348.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess