EN
  • EN
  • DE

SY100EL01ZI

Part No SY100EL01ZI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 4-INPUT 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100EL
Package Tube
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL01
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258299-SY100EL01ZI
Ultra Librarian 3D Model Ultra Librarian SY100EL01ZI CAD Model

Description

Microchip Technology SY100EL01ZI - High-Speed Logic Gate

The SY100EL01ZI is a high-speed integrated circuit from Microchip Technology, designed to deliver exceptional performance in demanding applications. This device is a part of the SY100E series, which is renowned for its high-speed logic gates that are engineered to operate at fast speeds while maintaining signal integrity and low power consumption.

Key Features

  • Versatile Logic Functions: The SY100EL01ZI can perform the OR/NOR function, offering flexibility in various logic applications.
  • High-Speed Operation: With propagation delays as low as 1.2ns, this device is optimized for high-speed systems that require rapid signal processing.
  • Differential Inputs: The inclusion of differential inputs allows for reduced noise and improved signal integrity, which is crucial for maintaining performance in noisy environments.
  • PECL Mode: The device is designed to operate in PECL (Positive Emitter-Coupled Logic) mode, ensuring compatibility with PECL systems and providing high-speed data transmission capabilities.
  • Extended Temperature Range: It is designed to function reliably across an extended temperature range, making it suitable for industrial and military applications where temperature conditions can be extreme.
  • Power Supply: The SY100EL01ZI operates on a 5V power supply, which is standard for many digital systems, ensuring easy integration into existing designs.

Applications

The SY100EL01ZI is ideal for a wide range of applications that require high-speed logic operations. These include, but are not limited to, high-speed communication systems, pulse-shaping circuits, high-frequency signal processing, and timing circuits. Its robust design also makes it suitable for use in harsh environments such as industrial control systems and aerospace electronics.

Package and Quality Assurance

Microchip Technology's SY100EL01ZI is available in a compact surface-mount package that is conducive to modern PCB design and manufacturing techniques. The product adheres to stringent quality control standards, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess