EN
  • EN
  • DE

SM802111UMG

Part No SM802111UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER 125MHZ 24-QFN  /  Clock/Frequency Synthesizer IC 125MHz 1 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tube
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS
Output LVPECL
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SM802111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-3895-5
Standard Package 75
Win Source Part Number 1011120-SM802111UMG
Ultra Librarian 3D Model Ultra Librarian SM802111UMG CAD Model

Description

The SM802111UMG is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to the advanced requirements of modern electronics. This versatile component is an embodiment of Microchip's commitment to providing innovative, high-performance solutions for a wide array of applications.

Key Features

  • High Integration: The SM802111UMG integrates multiple functionalities into a single chip, reducing the need for additional components and saving on space and cost.
  • Energy Efficient: Designed with power conservation in mind, this IC is ideal for battery-powered devices, helping to extend operational life and reduce energy costs.
  • Robust Performance: It offers reliable and consistent performance even under varying environmental conditions, ensuring that it is suitable for use in a range of industrial and consumer applications.
  • Connectivity: With built-in support for various communication protocols, the SM802111UMG allows for easy integration into existing systems and networks.

Applications

The versatility of the SM802111UMG makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Internet of Things (IoT) gadgets

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SM802111UMG is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial environments. Users can trust in the reliability and longevity of this IC for their critical applications.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist developers in integrating the SM802111UMG into their projects. Detailed datasheets, application notes, and customer support are readily available to ensure a smooth development process.

You May Also Be Interested in

AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4002 $59.2016
20+ $6.0721 $121.4420
30+ $5.8823 $176.4690
41+ $5.6925 $233.3925
53+ $5.5028 $291.6484
71+ $4.9335 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess