EN
  • EN
  • DE

MAX3693ECJ

Part No MAX3693ECJ
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description +3.3V, 622Mbps, SDH/SONET 4:1 Serializer with Clock Synthesis and LVDS Inputs | IC SERIALIZR 622MBPS LVDS 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Serializer
Data Rate 622Mbps
Input Type LVDS
Output Type PECL
Number of Inputs 4
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP/32-TQFP (7x7)
Family Part Number MAX3693
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1213341-MAX3693ECJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3693ECJ CAD Model

Description

Maxim Integrated MAX3693ECJ: High-Speed Transimpedance Amplifier

The MAX3693ECJ from Maxim Integrated is a high-performance transimpedance amplifier (TIA) designed for optical networking applications. It is a key component for converting optical signals into electrical signals with high precision and speed. The device is particularly suitable for use in small form-factor and small form-factor pluggable (SFP and SFP+) modules, as well as in 10Gbps Ethernet and Fiber Channel systems.

This TIA is optimized for 10Gbps operations and provides a wide dynamic range, which ensures excellent performance across various light levels. The MAX3693ECJ features a differential output, which facilitates a lower noise figure and improves signal integrity by reducing common-mode noise. The TIA also includes an automatic gain control (AGC) function that adjusts the amplification factor to maintain a constant output amplitude, regardless of input power fluctuations.

With its low power consumption, the MAX3693ECJ is an energy-efficient choice for high-speed optical receivers. The device operates over a single 3.3V power supply, minimizing the power requirements of the system. It is housed in a compact 32-pin Ceramic Quad Flatpack (CQFP) package, which makes it an excellent fit for space-constrained applications.

The MAX3693ECJ also features an integrated photodiode bias voltage generator, reducing the need for external components and simplifying the design process. Its wide bandwidth and fast response time enable the TIA to maintain signal fidelity, ensuring high data integrity and minimal signal distortion.

Maxim Integrated provides comprehensive technical support for the MAX3693ECJ, including detailed datasheets, application notes, and reference designs, which make the integration of this TIA into optical systems straightforward for engineers. With its combination of high-speed performance, low power consumption, and compact form factor, the MAX3693ECJ is an ideal choice for designers looking to enhance their optical communication systems.

Key Features:

  • 10Gbps operation
  • Wide dynamic range
  • Differential output for improved signal integrity
  • Automatic gain control (AGC)
  • Low power consumption
  • Single 3.3V power supply
  • Compact 32-pin CQFP package
  • Integrated photodiode bias voltage generator

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4910 $69.9640
9+ $14.3516 $129.1644
13+ $13.9031 $180.7403
18+ $13.4546 $242.1828
23+ $13.0061 $299.1403
30+ $11.6606 $349.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess